Vishay Precision Group RLR05C3000GSB14 RLR05C3000GSB14

Description
RLR05C3000GSB14
Request a Quote Datasheet
Description
RLR05C3000GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C3000GSB14 - RLR05C3000GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C3000GSB14
RLR05C3000GSB14
RLR05C3000GSB14 RLR05C3000GSB14
RLR05C3000GSB14

RLR05C3000GSB14

Supplier's Site
Through Hole Resistors - 541-RLR05C3000GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C3000GSB14-ND
Through Hole Resistors 541-RLR05C3000GSB14-ND
300 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 300 Ohm, 125Mw, 2%; Resistance Vishay - 50C2285 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 300 Ohm, 125Mw, 2%; Resistance Vishay
50C2285
Metal Film Resistor, 300 Ohm, 125Mw, 2%; Resistance Vishay 50C2285
METAL FILM RESISTOR, 300 OHM, 125mW, 2%; Resistance:300ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 300 OHM, 125mW, 2%; Resistance:300ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C3000GSB14 541-RLR05C3000GSB14-ND 50C2285
Product Name RLR05C3000GSB14 Through Hole Resistors Metal Film Resistor, 300 Ohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details