Vishay Intertechnology, Inc. RES 29.4K OHM 1% 1/8W AXIAL RLR05C2942FPRSL

Description
RES 29.4Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1% 1/8W AXIAL - RLR05C2942FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1% 1/8W AXIAL
RLR05C2942FPRSL
RES 29.4K OHM 1% 1/8W AXIAL RLR05C2942FPRSL
RES 29.4Kohm 1% 1/8W AXIAL

RES 29.4Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2942FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2942FPRSL-ND
Through Hole Resistors RLR05C2942FPRSL-ND
29.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2942FPRSL RLR05C2942FPRSL-ND
Product Name RES 29.4K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details