Vishay Precision Group RES 294 OHM 1% 1/8W AXIAL RLR05C2940FRB14

Description
RES 294ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 294ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 1% 1/8W AXIAL - RLR05C2940FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1% 1/8W AXIAL
RLR05C2940FRB14
RES 294 OHM 1% 1/8W AXIAL RLR05C2940FRB14
RES 294ohm 1% 1/8W AXIAL

RES 294ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2940FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2940FRB14-ND
Through Hole Resistors RLR05C2940FRB14-ND
294 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

294 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,294Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C2184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,294Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C2184
Resistor,metal Film,294Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C2184
Resistor,Metal Film,294Ohms,200WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,294Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C2940FRB14 RLR05C2940FRB14-ND 50C2184
Product Name RES 294 OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,294Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details