Vishay Intertechnology, Inc. RES 240 OHM 2% 1/8W AXIAL RLR05C2400GPB14

Description
RES 240ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 240ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 2% 1/8W AXIAL - RLR05C2400GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 2% 1/8W AXIAL
RLR05C2400GPB14
RES 240 OHM 2% 1/8W AXIAL RLR05C2400GPB14
RES 240ohm 2% 1/8W AXIAL

RES 240ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2400GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2400GPB14-ND
Through Hole Resistors RLR05C2400GPB14-ND
240 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2400GPB14 RLR05C2400GPB14-ND
Product Name RES 240 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers