Vishay Intertechnology, Inc. RES 23.7 OHM 1% 1/8W AXIAL RLR05C23R7FPRSL

Description
RES 23.7ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1% 1/8W AXIAL - RLR05C23R7FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1% 1/8W AXIAL
RLR05C23R7FPRSL
RES 23.7 OHM 1% 1/8W AXIAL RLR05C23R7FPRSL
RES 23.7ohm 1% 1/8W AXIAL

RES 23.7ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C23R7FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C23R7FPRSL-ND
Through Hole Resistors RLR05C23R7FPRSL-ND
23.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C23R7FPRSL RLR05C23R7FPRSL-ND
Product Name RES 23.7 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details