Vishay Intertechnology, Inc. RES 2.37K OHM 1% 1/8W AXIAL RLR05C2371FPRSL

Description
RES 2.37Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1% 1/8W AXIAL - RLR05C2371FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1% 1/8W AXIAL
RLR05C2371FPRSL
RES 2.37K OHM 1% 1/8W AXIAL RLR05C2371FPRSL
RES 2.37Kohm 1% 1/8W AXIAL

RES 2.37Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2371FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2371FPRSL-ND
Through Hole Resistors RLR05C2371FPRSL-ND
2.37 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.37 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2371FPRSL RLR05C2371FPRSL-ND
Product Name RES 2.37K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details