Vishay Intertechnology, Inc. RES 232K OHM 1% 1/8W AXIAL RLR05C2323FSBSL

Description
RES 232Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1% 1/8W AXIAL - RLR05C2323FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1% 1/8W AXIAL
RLR05C2323FSBSL
RES 232K OHM 1% 1/8W AXIAL RLR05C2323FSBSL
RES 232Kohm 1% 1/8W AXIAL

RES 232Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2323FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2323FSBSL-ND
Through Hole Resistors RLR05C2323FSBSL-ND
232 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

232 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2323FSBSL RLR05C2323FSBSL-ND
Product Name RES 232K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details