Vishay Intertechnology, Inc. RES 22.1 OHM 1% 1/8W AXIAL RLR05C22R1FSRSL

Description
RES 22.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1% 1/8W AXIAL - RLR05C22R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1% 1/8W AXIAL
RLR05C22R1FSRSL
RES 22.1 OHM 1% 1/8W AXIAL RLR05C22R1FSRSL
RES 22.1ohm 1% 1/8W AXIAL

RES 22.1ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C22R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C22R1FSRSL-ND
Through Hole Resistors RLR05C22R1FSRSL-ND
22.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C22R1FSRSL RLR05C22R1FSRSL-ND
Product Name RES 22.1 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details