Vishay Intertechnology, Inc. RES 22.1K OHM 1% 1/8W AXIAL RLR05C2212FSRSL

Description
RES 22.1Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1% 1/8W AXIAL - RLR05C2212FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1% 1/8W AXIAL
RLR05C2212FSRSL
RES 22.1K OHM 1% 1/8W AXIAL RLR05C2212FSRSL
RES 22.1Kohm 1% 1/8W AXIAL

RES 22.1Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2212FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2212FSRSL-ND
Through Hole Resistors RLR05C2212FSRSL-ND
22.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2212FSRSL RLR05C2212FSRSL-ND
Product Name RES 22.1K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers