Vishay Intertechnology, Inc. RES 2.21K OHM 1% 1/8W AXIAL RLR05C2211FPB14

Description
RES 2.21Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1% 1/8W AXIAL - RLR05C2211FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1% 1/8W AXIAL
RLR05C2211FPB14
RES 2.21K OHM 1% 1/8W AXIAL RLR05C2211FPB14
RES 2.21Kohm 1% 1/8W AXIAL

RES 2.21Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2211FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2211FPB14-ND
Through Hole Resistors RLR05C2211FPB14-ND
2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2211FPB14 RLR05C2211FPB14-ND
Product Name RES 2.21K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details