Vishay Precision Group Through Hole Resistors RLR05C2203GSB14

Description
220 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
220 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C2203GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2203GSB14-ND
Through Hole Resistors RLR05C2203GSB14-ND
220 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C2203GSB14 - RLR05C2203GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C2203GSB14
RLR05C2203GSB14
RLR05C2203GSB14 RLR05C2203GSB14
RLR05C2203GSB14

RLR05C2203GSB14

Supplier's Site
Metal Film Resistor, 220Kohm, 125Mw, 2%; Resistance Vishay - 14C7896 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220Kohm, 125Mw, 2%; Resistance Vishay
14C7896
Metal Film Resistor, 220Kohm, 125Mw, 2%; Resistance Vishay 14C7896
METAL FILM RESISTOR, 220KOHM, 125mW, 2%; Resistance:220kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 220KOHM, 125mW, 2%; Resistance:220kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C2203GSB14-ND RLR05C2203GSB14 14C7896
Product Name Through Hole Resistors RLR05C2203GSB14 Metal Film Resistor, 220Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers