Vishay Precision Group Through Hole Resistors RLR05C1802GSB14

Description
18 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
18 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C1802GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1802GSB14-ND
Through Hole Resistors RLR05C1802GSB14-ND
18 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 18K OHM 2% 1/8W AXIAL - RLR05C1802GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 2% 1/8W AXIAL
RLR05C1802GSB14
RES 18K OHM 2% 1/8W AXIAL RLR05C1802GSB14
RES 18Kohm 2% 1/8W AXIAL

RES 18Kohm 2% 1/8W AXIAL

Supplier's Site
Metal Film Resistor, 18Kohm, 125Mw, 2%; Resistance Vishay - 50C0383 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 18Kohm, 125Mw, 2%; Resistance Vishay
50C0383
Metal Film Resistor, 18Kohm, 125Mw, 2%; Resistance Vishay 50C0383
METAL FILM RESISTOR, 18KOHM, 125mW, 2%; Resistance:18kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 18KOHM, 125mW, 2%; Resistance:18kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1802GSB14-ND RLR05C1802GSB14 50C0383
Product Name Through Hole Resistors RES 18K OHM 2% 1/8W AXIAL Metal Film Resistor, 18Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details