Vishay Intertechnology, Inc. RES 180 OHM 2% 1/8W AXIAL RLR05C1800GPRSL

Description
RES 180ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 180ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 2% 1/8W AXIAL - RLR05C1800GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 2% 1/8W AXIAL
RLR05C1800GPRSL
RES 180 OHM 2% 1/8W AXIAL RLR05C1800GPRSL
RES 180ohm 2% 1/8W AXIAL

RES 180ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1800GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1800GPRSL-ND
Through Hole Resistors RLR05C1800GPRSL-ND
180 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1800GPRSL RLR05C1800GPRSL-ND
Product Name RES 180 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers