Vishay Intertechnology, Inc. RES 17.4K OHM 1% 1/8W AXIAL RLR05C1742FSB14

Description
RES 17.4Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1% 1/8W AXIAL - RLR05C1742FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1% 1/8W AXIAL
RLR05C1742FSB14
RES 17.4K OHM 1% 1/8W AXIAL RLR05C1742FSB14
RES 17.4Kohm 1% 1/8W AXIAL

RES 17.4Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - 541-RLR05C1742FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1742FSB14-ND
Through Hole Resistors 541-RLR05C1742FSB14-ND
17.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1742FSB14 541-RLR05C1742FSB14-ND
Product Name RES 17.4K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers