Vishay Intertechnology, Inc. RES 17.4K OHM 1% 1/8W AXIAL RLR05C1742FPRSL

Description
RES 17.4Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1% 1/8W AXIAL - RLR05C1742FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1% 1/8W AXIAL
RLR05C1742FPRSL
RES 17.4K OHM 1% 1/8W AXIAL RLR05C1742FPRSL
RES 17.4Kohm 1% 1/8W AXIAL

RES 17.4Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1742FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1742FPRSL-ND
Through Hole Resistors RLR05C1742FPRSL-ND
17.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1742FPRSL RLR05C1742FPRSL-ND
Product Name RES 17.4K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details