Vishay Intertechnology, Inc. RLR05C16R5FSB14 RLR05C16R5FSB14

Description
RLR05C16R5FSB14
Request a Quote Datasheet
Description
RLR05C16R5FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C16R5FSB14 - RLR05C16R5FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C16R5FSB14
RLR05C16R5FSB14
RLR05C16R5FSB14 RLR05C16R5FSB14
RLR05C16R5FSB14

RLR05C16R5FSB14

Supplier's Site
Through Hole Resistors - RLR05C16R5FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C16R5FSB14-ND
Through Hole Resistors RLR05C16R5FSB14-ND
16.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,16.5Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 49C9927 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.5Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
49C9927
Resistor,metal Film,16.5Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 49C9927
Resistor,Metal Film,16.5Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,16.5Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C16R5FSB14 RLR05C16R5FSB14-ND 49C9927
Product Name RLR05C16R5FSB14 Through Hole Resistors Resistor,metal Film,16.5Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers