Vishay Intertechnology, Inc. RES 16.9K OHM 1% 1/8W AXIAL RLR05C1692FSRSL

Description
RES 16.9Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1% 1/8W AXIAL - RLR05C1692FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1% 1/8W AXIAL
RLR05C1692FSRSL
RES 16.9K OHM 1% 1/8W AXIAL RLR05C1692FSRSL
RES 16.9Kohm 1% 1/8W AXIAL

RES 16.9Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1692FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1692FSRSL-ND
Through Hole Resistors RLR05C1692FSRSL-ND
16.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1692FSRSL RLR05C1692FSRSL-ND
Product Name RES 16.9K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers