Vishay Intertechnology, Inc. RES 1.6K OHM 2% 1/8W AXIAL RLR05C1601GRBSL

Description
RES 1.6Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 2% 1/8W AXIAL - RLR05C1601GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 2% 1/8W AXIAL
RLR05C1601GRBSL
RES 1.6K OHM 2% 1/8W AXIAL RLR05C1601GRBSL
RES 1.6Kohm 2% 1/8W AXIAL

RES 1.6Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1601GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1601GRBSL-ND
Through Hole Resistors RLR05C1601GRBSL-ND
1.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1601GRBSL RLR05C1601GRBSL-ND
Product Name RES 1.6K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers