Vishay Intertechnology, Inc. Through Hole Resistors RLR05C15R0GSRSL

Description
15 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C15R0GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C15R0GSRSL-ND
Through Hole Resistors RLR05C15R0GSRSL-ND
15 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 15 OHM 2% 1/8W AXIAL - RLR05C15R0GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2% 1/8W AXIAL
RLR05C15R0GSRSL
RES 15 OHM 2% 1/8W AXIAL RLR05C15R0GSRSL
RES 15ohm 2% 1/8W AXIAL

RES 15ohm 2% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C15R0GSRSL-ND RLR05C15R0GSRSL
Product Name Through Hole Resistors RES 15 OHM 2% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details