Vishay Precision Group Res Metal Film 15 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C15R0GSB14

Description
Res Metal Film 15 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 15 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR05C15R0GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR05C15R0GSB14
Res Metal Film 15 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C15R0GSB14
Res Metal Film 15 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 15 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR05C15R0GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C15R0GSB14-ND
Through Hole Resistors RLR05C15R0GSB14-ND
15 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,15Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay - 07C9628 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
07C9628
Resistor,metal Film,15Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay 07C9628
Resistor,Metal Film,15Ohms,200WV,2+ /-% Tol,100ppm-TC

Resistor,Metal Film,15Ohms,200WV,2+/-% Tol,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C15R0GSB14 RLR05C15R0GSB14-ND 07C9628
Product Name Res Metal Film 15 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors Resistor,metal Film,15Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details