Vishay Intertechnology, Inc. Through Hole Resistors RLR05C15R0GRRSL

Description
15 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C15R0GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C15R0GRRSL-ND
Through Hole Resistors RLR05C15R0GRRSL-ND
15 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 15 OHM 2% 1/8W AXIAL - RLR05C15R0GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 2% 1/8W AXIAL
RLR05C15R0GRRSL
RES 15 OHM 2% 1/8W AXIAL RLR05C15R0GRRSL
RES 15ohm 2% 1/8W AXIAL

RES 15ohm 2% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C15R0GRRSL-ND RLR05C15R0GRRSL
Product Name Through Hole Resistors RES 15 OHM 2% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details