Vishay Intertechnology, Inc. RES 1.21K OHM 1% 1/8W AXIAL RLR05C1211FRRSL

Description
RES 1.21Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1% 1/8W AXIAL - RLR05C1211FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1% 1/8W AXIAL
RLR05C1211FRRSL
RES 1.21K OHM 1% 1/8W AXIAL RLR05C1211FRRSL
RES 1.21Kohm 1% 1/8W AXIAL

RES 1.21Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1211FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1211FRRSL-ND
Through Hole Resistors RLR05C1211FRRSL-ND
1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1211FRRSL RLR05C1211FRRSL-ND
Product Name RES 1.21K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details