Vishay Precision Group Through Hole Resistors RLR05C1073FRB14

Description
107 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
107 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C1073FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1073FRB14-ND
Through Hole Resistors 541-RLR05C1073FRB14-ND
107 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,107Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 92C8099 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,107Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
92C8099
Resistor,metal Film,107Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 92C8099
Resistor,Metal Film,107KOhms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,107KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RLR05C1073FRB14-ND 92C8099
Product Name Through Hole Resistors Resistor,metal Film,107Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details