Vishay Intertechnology, Inc. MF,1/8W,1K ,2%,100PPM,S/.001%,BULK,SLDC PART RLR05C1001GSBSL

Description
MF,1/8W,1K ,2%,100PPM,S/.001%,B ULK,SLDC PART
Request a Quote Datasheet
Description
MF,1/8W,1K ,2%,100PPM,S/.001%,B ULK,SLDC PART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,1K ,2%,100PPM,S/.001%,BULK,SLDC PART - RLR05C1001GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,1K ,2%,100PPM,S/.001%,BULK,SLDC PART
RLR05C1001GSBSL
MF,1/8W,1K ,2%,100PPM,S/.001%,BULK,SLDC PART RLR05C1001GSBSL
MF,1/8W,1K ,2%,100PPM,S/.001%,B ULK,SLDC PART

MF,1/8W,1K ,2%,100PPM,S/.001%,BULK,SLDC PART

Supplier's Site
Through Hole Resistors - RLR05C1001GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1001GSBSL-ND
Through Hole Resistors RLR05C1001GSBSL-ND
1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1001GSBSL RLR05C1001GSBSL-ND
Product Name MF,1/8W,1K ,2%,100PPM,S/.001%,BULK,SLDC PART Through Hole Resistors
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers