Vishay Intertechnology, Inc. RES 1K OHM 1% 1/8W AXIAL RLR05C1001FRRSL

Description
RES 1Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1% 1/8W AXIAL - RLR05C1001FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1% 1/8W AXIAL
RLR05C1001FRRSL
RES 1K OHM 1% 1/8W AXIAL RLR05C1001FRRSL
RES 1Kohm 1% 1/8W AXIAL

RES 1Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1001FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1001FRRSL-ND
Through Hole Resistors RLR05C1001FRRSL-ND
1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1001FRRSL RLR05C1001FRRSL-ND
Product Name RES 1K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details