Vishay Intertechnology, Inc. Through Hole Resistors RLR05C1000GRB14

Description
100 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
100 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C1000GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1000GRB14-ND
Through Hole Resistors RLR05C1000GRB14-ND
100 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,100 ,2%,100PPM,R/.01%,BULK - RLR05C1000GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,100 ,2%,100PPM,R/.01%,BULK
RLR05C1000GRB14
MF,1/8W,100 ,2%,100PPM,R/.01%,BULK RLR05C1000GRB14
MF,1/8W,100 ,2%,100PPM,R/.01%,BU LK

MF,1/8W,100 ,2%,100PPM,R/.01%,BULK

Supplier's Site
Resistor,metal Film,100Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay - 93B0261 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
93B0261
Resistor,metal Film,100Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay 93B0261
Resistor,Metal Film,100Ohms,200WV,2 +/-% Tol,100ppm-TC

Resistor,Metal Film,100Ohms,200WV,2+/-% Tol,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C1000GRB14-ND RLR05C1000GRB14 93B0261
Product Name Through Hole Resistors MF,1/8W,100 ,2%,100PPM,R/.01%,BULK Resistor,metal Film,100Ohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details