Vishay Precision Group Rlp 10 22K 1% Bo50 E1 / Box Vishay RLP1022001FB25

Description
RLP 10 22K 1% BO50 e1 / BOX
Description
RLP 10 22K 1% BO50 e1 / BOX

Suppliers

Company
Product
Description
Supplier Links
Rlp 10 22K 1% Bo50 E1 / Box Vishay - 43P7745 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 10 22K 1% Bo50 E1 / Box Vishay
43P7745
Rlp 10 22K 1% Bo50 E1 / Box Vishay 43P7745
RLP 10 22K 1% BO50 e1 / BOX

RLP 10 22K 1% BO50 e1 / BOX

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43P7745
Product Name Rlp 10 22K 1% Bo50 E1 / Box Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details