Vishay Precision Group Through Hole Resistors RLP06243R0FB00

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP06243R0FB00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP06243R0FB00-ND
Through Hole Resistors 716-RLP06243R0FB00-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 6 243U 1% Bo50Na E1 / Box Vishay - 69M9435 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 6 243U 1% Bo50Na E1 / Box Vishay
69M9435
Rlp 6 243U 1% Bo50Na E1 / Box Vishay 69M9435
RLP 6 243U 1% BO50NA e1 / BOX

RLP 6 243U 1% BO50NA e1 / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP06243R0FB00-ND 69M9435
Product Name Through Hole Resistors Rlp 6 243U 1% Bo50Na E1 / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers