Vishay Precision Group Through Hole Resistors RLP031R000JB00

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP031R000JB00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP031R000JB00-ND
Through Hole Resistors 716-RLP031R000JB00-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 3 1U 5% Bl20Na E1 / Blister Vishay - 69M8707 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 3 1U 5% Bl20Na E1 / Blister Vishay
69M8707
Rlp 3 1U 5% Bl20Na E1 / Blister Vishay 69M8707
RLP 3 1U 5% BL20NA e1 / Blister

RLP 3 1U 5% BL20NA e1 / Blister

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP031R000JB00-ND 69M8707
Product Name Through Hole Resistors Rlp 3 1U 5% Bl20Na E1 / Blister Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers