Vishay Precision Group Through Hole Resistors RLP02500R0BS00

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP02500R0BS00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP02500R0BS00-ND
Through Hole Resistors 716-RLP02500R0BS00-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 2 500U 0,1% Ba100Na E1 / Bag Vishay - 69M8359 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 2 500U 0,1% Ba100Na E1 / Bag Vishay
69M8359
Rlp 2 500U 0,1% Ba100Na E1 / Bag Vishay 69M8359
RLP 2 500U 0,1% BA100NA e1 / BAG

RLP 2 500U 0,1% BA100NA e1 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP02500R0BS00-ND 69M8359
Product Name Through Hole Resistors Rlp 2 500U 0,1% Ba100Na E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details