Vishay Precision Group Through Hole Resistors RLP0247R00FS14

Description
Vishay RLP0247R00FS14 Resistor
Request a Quote Datasheet
Description
Vishay RLP0247R00FS14 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7888062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7888062
Through Hole Resistors 7888062
Vishay RLP0247R00FS14 Resistor

Vishay RLP0247R00FS14 Resistor

Supplier's Site
Through Hole Resistors - 7888062P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7888062P
Through Hole Resistors 7888062P
Vishay RLP0247R00FS14 Resistor

Vishay RLP0247R00FS14 Resistor

Supplier's Site
Through Hole Resistors - 1679933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679933
Through Hole Resistors 1679933
Vishay RLP0247R00FS14 Resistor

Vishay RLP0247R00FS14 Resistor

Supplier's Site
Through Hole Resistors - 716-RLP0247R00FS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP0247R00FS14-ND
Through Hole Resistors 716-RLP0247R00FS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 2 47U 1% Ba100 E1 / Bag Vishay - 69M8315 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 2 47U 1% Ba100 E1 / Bag Vishay
69M8315
Rlp 2 47U 1% Ba100 E1 / Bag Vishay 69M8315
RLP 2 47U 1% BA100 e1 / BAG

RLP 2 47U 1% BA100 e1 / BAG

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7888062 7888062P 716-RLP0247R00FS14-ND 69M8315
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Rlp 2 47U 1% Ba100 E1 / Bag Vishay
Technology / Construction Wire wound
Mounting / Packaging ThroughHole ThroughHole
Standards and Certifications RoHS RoHS
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details