Vishay Precision Group Through Hole Resistors RLP021R070FS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP021R070FS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP021R070FS14-ND
Through Hole Resistors 716-RLP021R070FS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 2 1U07 1% Ba100 E3 / Bag Vishay - 69M1180 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 2 1U07 1% Ba100 E3 / Bag Vishay
69M1180
Rlp 2 1U07 1% Ba100 E3 / Bag Vishay 69M1180
RLP 2 1U07 1% BA100 e3 / BAG

RLP 2 1U07 1% BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP021R070FS14-ND 69M1180
Product Name Through Hole Resistors Rlp 2 1U07 1% Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details