Vishay Precision Group Through Hole Resistors RLP0193R10BS00

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP0193R10BS00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP0193R10BS00-ND
Through Hole Resistors 716-RLP0193R10BS00-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 1 93U1 0,1% Ba100Na E1 / Bag Vishay - 69M1171 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 1 93U1 0,1% Ba100Na E1 / Bag Vishay
69M1171
Rlp 1 93U1 0,1% Ba100Na E1 / Bag Vishay 69M1171
RLP 1 93U1 0,1% BA100NA e1 / BAG

RLP 1 93U1 0,1% BA100NA e1 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP0193R10BS00-ND 69M1171
Product Name Through Hole Resistors Rlp 1 93U1 0,1% Ba100Na E1 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details