Vishay Intertechnology, Inc. METAL FILM,1/2W,8.2K,2%,T00,BULK RL20S822GB14

Description
METAL FILM,1/2W,8.2K,2%,T0 0,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,8.2K,2%,T0 0,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,8.2K,2%,T00,BULK - RL20S822GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,8.2K,2%,T00,BULK
RL20S822GB14
METAL FILM,1/2W,8.2K,2%,T00,BULK RL20S822GB14
METAL FILM,1/2W,8.2K,2%,T0 0,BULK

METAL FILM,1/2W,8.2K,2%,T00,BULK

Supplier's Site
Through Hole Resistors - 541-RL20S822GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S822GB14-ND
Through Hole Resistors 541-RL20S822GB14-ND
8.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S822GB14 541-RL20S822GB14-ND
Product Name METAL FILM,1/2W,8.2K,2%,T00,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details