Vishay Intertechnology, Inc. Through Hole Resistors RL20S7R5GBSL

Description
7.5 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.5 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S7R5GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S7R5GBSL-ND
Through Hole Resistors RL20S7R5GBSL-ND
7.5 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.5 OHM 1/2W 2% AXIAL - RL20S7R5GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1/2W 2% AXIAL
RL20S7R5GBSL
RES 7.5 OHM 1/2W 2% AXIAL RL20S7R5GBSL
RES 7.5ohm 1/2W 2% AXIAL

RES 7.5ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S7R5GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S7R5GBSL
Through Hole Resistors RL20S7R5GBSL
RES 7.5 OHM 1/2W 2% AXIAL

RES 7.5 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S7R5GBSL-ND RL20S7R5GBSL RL20S7R5GBSL
Product Name Through Hole Resistors RES 7.5 OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers