Vishay Intertechnology, Inc. RES 7.5K OHM 1/2W 5% AXIAL RL20S752JBSL

Description
RES 7.5Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/2W 5% AXIAL - RL20S752JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/2W 5% AXIAL
RL20S752JBSL
RES 7.5K OHM 1/2W 5% AXIAL RL20S752JBSL
RES 7.5Kohm 1/2W 5% AXIAL

RES 7.5Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S752JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S752JBSL-ND
Through Hole Resistors RL20S752JBSL-ND
7.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S752JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S752JBSL
Through Hole Resistors RL20S752JBSL
RES 7.5K OHM 1/2W 5% AXIAL

RES 7.5K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S752JBSL RL20S752JBSL-ND RL20S752JBSL
Product Name RES 7.5K OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers