Vishay Intertechnology, Inc. Through Hole Resistors RL20S750GRE6

Description
75 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S750GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S750GRE6-ND
Through Hole Resistors RL20S750GRE6-ND
75 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 75 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S750GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 75 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S750GRE6
Res Metal Film 75 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S750GRE6
Res Metal Film 75 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 75 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL20S750GRE6-ND RL20S750GRE6
Product Name Through Hole Resistors Res Metal Film 75 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details