Vishay Intertechnology, Inc. RES 75 OHM 1/2W 2% AXIAL RL20S750GBSL

Description
RES 75ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/2W 2% AXIAL - RL20S750GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/2W 2% AXIAL
RL20S750GBSL
RES 75 OHM 1/2W 2% AXIAL RL20S750GBSL
RES 75ohm 1/2W 2% AXIAL

RES 75ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S750GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S750GBSL-ND
Through Hole Resistors RL20S750GBSL-ND
75 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S750GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S750GBSL
Through Hole Resistors RL20S750GBSL
RES 75 OHM 1/2W 2% AXIAL

RES 75 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S750GBSL RL20S750GBSL-ND RL20S750GBSL
Product Name RES 75 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details