Vishay Intertechnology, Inc. RES 680 OHM 1/2W 2% AXIAL RL20S681GBSL

Description
RES 680ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/2W 2% AXIAL - RL20S681GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/2W 2% AXIAL
RL20S681GBSL
RES 680 OHM 1/2W 2% AXIAL RL20S681GBSL
RES 680ohm 1/2W 2% AXIAL

RES 680ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S681GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S681GBSL-ND
Through Hole Resistors RL20S681GBSL-ND
680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

680 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S681GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S681GBSL
Through Hole Resistors RL20S681GBSL
RES 680 OHM 1/2W 2% AXIAL

RES 680 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S681GBSL RL20S681GBSL-ND RL20S681GBSL
Product Name RES 680 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers