Vishay Intertechnology, Inc. Through Hole Resistors RL20S680JB14

Description
68 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S680JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S680JB14-ND
Through Hole Resistors RL20S680JB14-ND
68 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 68 OHM 1/2W 5% AXIAL - RL20S680JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/2W 5% AXIAL
RL20S680JB14
RES 68 OHM 1/2W 5% AXIAL RL20S680JB14
RES 68ohm 1/2W 5% AXIAL

RES 68ohm 1/2W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RL20S680JB14-ND RL20S680JB14
Product Name Through Hole Resistors RES 68 OHM 1/2W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers