Vishay Intertechnology, Inc. RES 62K OHM 1/2W 2% AXIAL RL20S623GBSL

Description
RES 62Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 62Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 1/2W 2% AXIAL - RL20S623GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 1/2W 2% AXIAL
RL20S623GBSL
RES 62K OHM 1/2W 2% AXIAL RL20S623GBSL
RES 62Kohm 1/2W 2% AXIAL

RES 62Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S623GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S623GBSL-ND
Through Hole Resistors RL20S623GBSL-ND
62 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

62 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S623GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S623GBSL
Through Hole Resistors RL20S623GBSL
RES 62K OHM 1/2W 2% AXIAL

RES 62K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S623GBSL RL20S623GBSL-ND RL20S623GBSL
Product Name RES 62K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 62000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details