RES 5.6Kohm 1/2W 2% AXIAL
5.6 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 5.6K OHM 1/2W 2% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RL20S562GBSL | RL20S562GBSL-ND | RL20S562GBSL |
| Product Name | RES 5.6K OHM 1/2W 2% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 5600 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Power Rating | 2 watts | 0.5000 watts | 2 watts |
| Configuration | Single Resistor |