Vishay Intertechnology, Inc. Res Metal Film 56 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S560GB14

Description
Res Metal Film 56 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 56 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 56 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk - RL20S560GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 56 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
RL20S560GB14
Res Metal Film 56 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk RL20S560GB14
Res Metal Film 56 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 56 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RL20S560GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S560GB14-ND
Through Hole Resistors 541-RL20S560GB14-ND
56 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S560GB14 541-RL20S560GB14-ND
Product Name Res Metal Film 56 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers