Vishay Intertechnology, Inc. RES 5.1K OHM 1/2W 5% AXIAL RL20S512JB14

Description
RES 5.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/2W 5% AXIAL - RL20S512JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/2W 5% AXIAL
RL20S512JB14
RES 5.1K OHM 1/2W 5% AXIAL RL20S512JB14
RES 5.1Kohm 1/2W 5% AXIAL

RES 5.1Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S512JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S512JB14-ND
Through Hole Resistors RL20S512JB14-ND
5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S512JB14 RL20S512JB14-ND
Product Name RES 5.1K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers