Vishay Intertechnology, Inc. RES 510 OHM 1/2W 5% AXIAL RL20S511JBSL

Description
RES 510ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/2W 5% AXIAL - RL20S511JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/2W 5% AXIAL
RL20S511JBSL
RES 510 OHM 1/2W 5% AXIAL RL20S511JBSL
RES 510ohm 1/2W 5% AXIAL

RES 510ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S511JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S511JBSL-ND
Through Hole Resistors RL20S511JBSL-ND
510 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

510 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S511JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S511JBSL
Through Hole Resistors RL20S511JBSL
RES 510 OHM 1/2W 5% AXIAL

RES 510 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S511JBSL RL20S511JBSL-ND RL20S511JBSL
Product Name RES 510 OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 510 ohms 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details