Vishay Intertechnology, Inc. METAL FILM,1/2W,4.7K,2%,T00,BULK RL20S472GB14

Description
METAL FILM,1/2W,4.7K,2%,T0 0,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,4.7K,2%,T0 0,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,4.7K,2%,T00,BULK - RL20S472GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,4.7K,2%,T00,BULK
RL20S472GB14
METAL FILM,1/2W,4.7K,2%,T00,BULK RL20S472GB14
METAL FILM,1/2W,4.7K,2%,T0 0,BULK

METAL FILM,1/2W,4.7K,2%,T00,BULK

Supplier's Site
Through Hole Resistors - 541-RL20S472GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S472GB14-ND
Through Hole Resistors 541-RL20S472GB14-ND
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S472GB14 541-RL20S472GB14-ND
Product Name METAL FILM,1/2W,4.7K,2%,T00,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 136216 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details