Vishay Intertechnology, Inc. METAL FILM,1/2W,470,2%,T00,BULK RL20S471GB14

Description
METAL FILM,1/2W,470,2%,T00 ,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,470,2%,T00 ,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,470,2%,T00,BULK - RL20S471GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,470,2%,T00,BULK
RL20S471GB14
METAL FILM,1/2W,470,2%,T00,BULK RL20S471GB14
METAL FILM,1/2W,470,2%,T00 ,BULK

METAL FILM,1/2W,470,2%,T00,BULK

Supplier's Site
Through Hole Resistors - 541-RL20S471GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S471GB14-ND
Through Hole Resistors 541-RL20S471GB14-ND
470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 470 Ohm, 500Mw, 2%; Resistance Vishay - 52C5358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 470 Ohm, 500Mw, 2%; Resistance Vishay
52C5358
Resistor, Metal Film, 470 Ohm, 500Mw, 2%; Resistance Vishay 52C5358
RESISTOR, METAL FILM, 470 OHM, 500mW, 2%; Resistance:470ohm; Product Range:RL Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 470 OHM, 500mW, 2%; Resistance:470ohm; Product Range:RL Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL20S471GB14 541-RL20S471GB14-ND 52C5358
Product Name METAL FILM,1/2W,470,2%,T00,BULK Through Hole Resistors Resistor, Metal Film, 470 Ohm, 500Mw, 2%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details