Vishay Intertechnology, Inc. Through Hole Resistors RL20S434GBSL

Description
430 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
430 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S434GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S434GBSL-ND
Through Hole Resistors RL20S434GBSL-ND
430 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

430 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 430K OHM 1/2W 2% AXIAL - RL20S434GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1/2W 2% AXIAL
RL20S434GBSL
RES 430K OHM 1/2W 2% AXIAL RL20S434GBSL
RES 430Kohm 1/2W 2% AXIAL

RES 430Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S434GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S434GBSL
Through Hole Resistors RL20S434GBSL
RES 430K OHM 1/2W 2% AXIAL

RES 430K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S434GBSL-ND RL20S434GBSL RL20S434GBSL
Product Name Through Hole Resistors RES 430K OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details