Vishay Intertechnology, Inc. RES 43K OHM 1/2W 2% AXIAL RL20S433GBSL

Description
RES 43Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 43Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 1/2W 2% AXIAL - RL20S433GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 1/2W 2% AXIAL
RL20S433GBSL
RES 43K OHM 1/2W 2% AXIAL RL20S433GBSL
RES 43Kohm 1/2W 2% AXIAL

RES 43Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S433GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S433GBSL-ND
Through Hole Resistors RL20S433GBSL-ND
43 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S433GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S433GBSL
Through Hole Resistors RL20S433GBSL
RES 43K OHM 1/2W 2% AXIAL

RES 43K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S433GBSL RL20S433GBSL-ND RL20S433GBSL
Product Name RES 43K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 43000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers