Vishay Intertechnology, Inc. RES 43 OHM 1/2W 5% AXIAL RL20S430JBSL

Description
RES 43ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 43ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43 OHM 1/2W 5% AXIAL - RL20S430JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 1/2W 5% AXIAL
RL20S430JBSL
RES 43 OHM 1/2W 5% AXIAL RL20S430JBSL
RES 43ohm 1/2W 5% AXIAL

RES 43ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S430JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S430JBSL-ND
Through Hole Resistors RL20S430JBSL-ND
43 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S430JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S430JBSL
Through Hole Resistors RL20S430JBSL
RES 43 OHM 1/2W 5% AXIAL

RES 43 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S430JBSL RL20S430JBSL-ND RL20S430JBSL
Product Name RES 43 OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 43 ohms 43 ohms 43 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details